web counter

MikroElektronika MIKROE-2729EERAM 5V CLICK

MikroElektronika MIKROE-2729 Reference Design 5
MikroElektronika MIKROE-2729 Reference Design 1
MikroElektronika MIKROE-2729 Reference Design 2
MikroElektronika MIKROE-2729 Reference Design 3
MikroElektronika MIKROE-2729 Reference Design 4
MikroElektronika MIKROE-2729 Reference Design 5
MikroElektronika MIKROE-2729 Reference Design 1
MikroElektronika MIKROE-2729 Reference Design 1
MikroElektronika MIKROE-2729 Reference Design 2
MikroElektronika MIKROE-2729 Reference Design 3
MikroElektronika MIKROE-2729 Reference Design 4
MikroElektronika MIKROE-2729 Reference Design 5

Applications:

Data Storage >

EEPROM Memory

End Products:

Computers and PeripheralsSRAM Memory

ECAD Model:

Description

The MikroElektronika MIKROE-2729 EERAM 5V CLICK Board is a versatile and reliable board based on the 47C16 EERAM and 16 Kbit SRAM with EEPROM Backup. It is designed to provide a reliable and efficient way to store and access data in a variety of applications. The board features a 5V power supply, a 16-bit data bus, and a 16-bit address bus. It also includes a 16 Kbit SRAM with EEPROM Backup, allowing for data to be stored and retrieved quickly and reliably. The board is ideal for use in computers and peripherals, providing a reliable and efficient way to store and access data.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Memory
  • Function
    EERAM
  • Utilized IC / Part
    47C16
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC LED DRIVER RGLTR 2A 16TQFN9BUY