web counter

MikroElektronika MIKROE-2814SOLAR ENERGY CLICK

MikroElektronika MIKROE-2814 Reference Design 6
MikroElektronika MIKROE-2814 Reference Design 1
MikroElektronika MIKROE-2814 Reference Design 2
MikroElektronika MIKROE-2814 Reference Design 3
MikroElektronika MIKROE-2814 Reference Design 4
MikroElektronika MIKROE-2814 Reference Design 5
MikroElektronika MIKROE-2814 Reference Design 6
MikroElektronika MIKROE-2814 Reference Design 1
MikroElektronika MIKROE-2814 Reference Design 1
MikroElektronika MIKROE-2814 Reference Design 2
MikroElektronika MIKROE-2814 Reference Design 3
MikroElektronika MIKROE-2814 Reference Design 4
MikroElektronika MIKROE-2814 Reference Design 5
MikroElektronika MIKROE-2814 Reference Design 6

Applications:

Measurement and Monitoring >

Energy Meter

End Products:

Instrumentation and MeasurementEnvironmental MonitoringPortablePatient MonitoringWearable ElectronicsNetwork Sensor

ECAD Model:

Description

The MikroElektronika MIKROE-2814 Solar Energy CLICK Board is a powerful instrumentation and measurement tool based on the BQ25570 Solar Energy Harvester IC. This board is designed to harvest energy from solar panels and convert it into usable electrical power. It features a wide range of features, including a high-efficiency solar cell, a low-power buck converter, and a low-power boost converter. The board also includes a temperature sensor, a voltage regulator, and a current sensor. With these features, the board is capable of harvesting energy from a wide range of solar panel sizes and types, and can be used to power a variety of applications. The board is also designed to be easy to use, with a simple plug-and-play setup and a user-friendly interface.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Supply
  • Utilized IC / Part
    BQ25570
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyDriver 2A 4-OUT Hi/Lo Side Inv/Non-Inv 16-Pin QFN EP T/R0RFQ