web counter

Microchip Technology ARD00385MICROCHIP ARD00385 MCP3911, PIC18F85K90, ENERGY METER, EVAL

Microchip Technology ARD00385 Reference Design 5
Microchip Technology ARD00385 Reference Design 1
Microchip Technology ARD00385 Reference Design 2
Microchip Technology ARD00385 Reference Design 3
Microchip Technology ARD00385 Reference Design 4
Microchip Technology ARD00385 Reference Design 5
Microchip Technology ARD00385 Reference Design 1
Microchip Technology ARD00385 Reference Design 1
Microchip Technology ARD00385 Reference Design 2
Microchip Technology ARD00385 Reference Design 3
Microchip Technology ARD00385 Reference Design 4
Microchip Technology ARD00385 Reference Design 5

Applications:

Measurement and Monitoring >

Energy Meter

End Products:

AutomotiveEnergy MeterPatient MonitoringAutomotive ApplicationsPortable Instrumentation

ECAD Model:

Description

The Microchip Technology ARD00385-ARD00385, ARD00385, MCP3911 and PIC18F85K90 Single-Phase Anti-Tamper Energy Meter is a powerful and reliable solution for automotive and transportation applications. It is designed to accurately measure and monitor energy consumption in single-phase systems. The device features a high-precision analog-to-digital converter (ADC) and a powerful 32-bit microcontroller, allowing for accurate and reliable energy measurement. The device also features an anti-tamper feature, which prevents unauthorized access to the energy meter. Additionally, the device is designed to be compatible with a wide range of automotive and transportation applications, making it an ideal choice for any application.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    Cable
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Energy/Power Meter
  • Interface
    USB
  • Number of Bits
    8
  • Utilized IC / Part
    MCP3911, PIC18F85K90
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Primary Attributes
    Single Phase Power Meter
  • Embedded
    Yes, MCU, 8-Bit
  • Secondary Attributes
    Anti-Tamper, Battery Backup, RTC
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - MCP2200-I/SS - Interface Bridges, USB to UART, 3 V, 5.5 V, SSOP, 20 Pins, -40 °C606BUY
Microchip TechnologyMICROCHIP - MCP3911A0-E/SS - IC, AFE, 24BIT, 125KSPS, 2CH, 20SSOP0BUY
ON SemiconductorOPTOISO 3.75KV 2CH PUSH PULL 8SO490RFQ
Honeywell Sensing and Productivity SolutionsHONEYWELL SS49E Hall Effect Sensor, Linear, 1 mA, SIP, 3 Pins, 3 VDC, 6.5 VDC21565RFQ
Microchip TechnologyIC REG LIN 3.3V 250MA SOT23A-359RFQ
ON SemiconductorOPTOISO 3.75KV 2CH PUSH PULL 8SO629RFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 80TQFP10000RFQ
Microchip TechnologyIC OPAMP GP 1MHZ RRO SOT23-550RFQ
Microchip TechnologyIC REG LIN 3.3V 250MA SOT223-350000BUY
Abracon LLCCRYSTAL 32.7680KHZ 12.5PF SMD2134RFQ
Abracon LLCCRYSTAL 7.3728MHZ 18PF SMD36200BUY
Load more