web counter

Maxim Integrated 78M6612SP-EVM-1Power Management IC Development Tools 78M6612 Eval Kit

Applications:

Measurement and Monitoring >

Energy Meter

End Products:

Instrumentation and MeasurementEnergy Meter

ECAD Model:

Description

The Maxim Integrated 78M6612SP-EVM-1, 78M6612SP-EVM-1, 78M6612 Split-Phase Evaluation Board is a versatile instrumentation and measurement tool designed to evaluate the performance of the 78M6612 Split-Phase Motor Controller. This evaluation board features a wide range of features and functions, including a high-precision current measurement system, a voltage measurement system, a temperature measurement system, and a power measurement system. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure and monitor the performance of the 78M6612. The board also includes a variety of test points and connectors, allowing users to easily connect and test the 78M6612 in a variety of applications. The 78M6612SP-EVM-1 is an ideal tool for evaluating the performance of the 78M6612 Split-Phase Motor Controller.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Published
    2011
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Resistance
    78.6612MOhm
  • Function
    Energy/Power Meter
  • Utilized IC / Part
    78M6612
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining