web counter

Microchip Technology MCP3905RD-PM1MICROCHIP MCP3905RD-PM1 MCP3905A, ENERGY METER, REF DESIGN

Microchip Technology MCP3905RD-PM1 Reference Design 2
Microchip Technology MCP3905RD-PM1 Reference Design 1
Microchip Technology MCP3905RD-PM1 Reference Design 2
Microchip Technology MCP3905RD-PM1 Reference Design 1
Microchip Technology MCP3905RD-PM1 Reference Design 1
Microchip Technology MCP3905RD-PM1 Reference Design 2

Applications:

Measurement and Monitoring >

Energy Meter

End Products:

Instrumentation and MeasurementEnergy Meter

ECAD Model:

Description

The Microchip Technology MCP3905RD-PM1, MCP3905RD-PM1, MCP3905A Energy Meter Reference Design is a complete, low-cost, high-performance solution for instrumentation and measurement applications. It is designed to provide accurate, reliable, and cost-effective energy metering for residential, commercial, and industrial applications. The reference design includes a MCP3905A energy meter IC, a power supply, a voltage reference, and a current transformer. The MCP3905A energy meter IC is a highly integrated, single-chip solution that provides a complete energy metering solution with a wide range of features, including high accuracy, low power consumption, and a wide dynamic range. The reference design also includes a comprehensive software package that provides a user-friendly interface for configuring and monitoring the energy meter. The software package also includes a library of example programs that can be used to quickly and easily develop custom energy metering applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Connector Type
    Power
  • Type
    Power Management
  • Base Part Number
    MCP3905
  • Function
    Energy/Power Meter
  • Utilized IC / Part
    MCP3905/6
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1-Phase, 220 VAC, In Case, With Mechanical Counter
  • Embedded
    No
  • Secondary Attributes
    On Board Transformerless AC/DC 5V Supply
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining