Analog Devices Inc. EVAL-ADE7880EBZANALOG DEVICES EVAL-ADE7880EBZ. ADE7880, ENERGY METER, 3 PH, SPI, I2C, EVALUATION BOARD
The Analog Devices EVAL-ADE7880EBZ Evaluation Board is designed to evaluate the performance of the ADE7880 Energy Metering, Instrumentation and Measurement IC. This board features a wide range of features, including a high-accuracy voltage and current measurement system, a low-power, low-noise, low-distortion sigma-delta modulator, and a high-speed, low-power, low-noise, low-distortion analog-to-digital converter. The board also includes a wide range of power supply options, including a 5V, 3.3V, and 1.8V supply, as well as a wide range of digital and analog I/O options. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring of the board. The board is designed to be used in a wide range of applications, including energy metering, instrumentation, and measurement.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- Base Part NumberADE7880
- FunctionEnergy/Power Meter
- Operating Supply Voltage3.3V
- InterfaceUSB
- Utilized IC / PartADE7880
- Supplied ContentsBoard(s), Cable(s)
- Evaluation KitYes
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES - AD8021ARZ - Operational Amplifier, Single, 1 Amplifier, 200 MHz, 120 V/µs, ± 2.25V to ± 12V, SOIC, 8 Pins | 15 | RFQ | |
| Analog Devices Inc. | IC OPAMP VFB 560MHZ 8SOIC | 249 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8021ARMZOperational Amplifier, Single, 200 MHz, 1 Amplifier, 120 V/s,2.25V to12V, MSOP, 8 Pins | 4 | RFQ | |
| Analog Devices Inc. | High Speed Operational Amplifiers LOW-NOISE 16-Bit | 30 | RFQ | |
| Analog Devices Inc. | OP Amp Single Volt Fdbk ±12V/24V 8-Pin MSOP T/R | 3000 | RFQ | |
| Analog Devices Inc. | OP Amp Single Volt Fdbk ±12V/24V 8-Pin SOIC N T/R | 0 | RFQ |


Product
Brand
Articles
Tools