web counter

Microchip Technology MCP3905EVBOARD DEMO FOR MCP3905

Microchip Technology MCP3905EV Reference Design 2
Microchip Technology MCP3905EV Reference Design 1
Microchip Technology MCP3905EV Reference Design 2
Microchip Technology MCP3905EV Reference Design 1
Microchip Technology MCP3905EV Reference Design 1
Microchip Technology MCP3905EV Reference Design 2

Applications:

Measurement and Monitoring >

Energy Meter

End Products:

Instrumentation and MeasurementEnergy Meter

ECAD Model:

Description

The Microchip Technology MCP3905EV-EV Evaluation Board for the MCP3905 energy-metering IC is a powerful tool for metering customers, instrumentation and measurement professionals. This evaluation board is designed to provide a comprehensive platform for evaluating the performance of the MCP3905 energy-metering IC. It features a wide range of features, including a high-accuracy voltage and current measurement system, a wide range of power supply options, and a comprehensive set of software tools for data analysis and visualization. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is ideal for applications such as energy metering, power monitoring, and instrumentation and measurement.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Connector Type
    Power
  • Type
    Power Management
  • Base Part Number
    MCP3905
  • Function
    Energy/Power Meter
  • Utilized IC / Part
    MCP3905/6
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1-Phase, 120/220 VAC, On Board Transformerless AC/DC 5V Supply
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.General Purpose Audio Codec 1ADC / 1DAC Ch 20-Pin QFN EP T/R9468BUY
Microchip TechnologyIC TRANSCEIVER FULL 2/2 24QFN980RFQ
Texas InstrumentsIC DRVR/RCVR MULTCH RS232 20SSOP568BUY
Texas InstrumentsIC DRVR/RCVR MLTCH RS232 20TSSOP30000RFQ
Texas InstrumentsIC RS232 3V-5.5V DRVR 20-SOIC3203BUY
Texas InstrumentsRS-232 Interface IC Multichannel RS-232 Line Drv/Rcvr15RFQ