web counter

MikroElektronika MIKROE-3214STEPPER 6 CLICK

MikroElektronika MIKROE-3214 Reference Design 5
MikroElektronika MIKROE-3214 Reference Design 1
MikroElektronika MIKROE-3214 Reference Design 2
MikroElektronika MIKROE-3214 Reference Design 3
MikroElektronika MIKROE-3214 Reference Design 4
MikroElektronika MIKROE-3214 Reference Design 5
MikroElektronika MIKROE-3214 Reference Design 1
MikroElektronika MIKROE-3214 Reference Design 1
MikroElektronika MIKROE-3214 Reference Design 2
MikroElektronika MIKROE-3214 Reference Design 3
MikroElektronika MIKROE-3214 Reference Design 4
MikroElektronika MIKROE-3214 Reference Design 5

Applications:

Motor Control >

Stepper Motor Control

End Products:

IndustrialIndustrial Automation HMIPatient BedSecurity Camera3D PrinterCNC Machine

ECAD Model:

Description

It is a compact and easy to use board that is designed to drive a 6-wire bipolar stepper motor. It features a high-performance integrated motor driver IC, which is capable of delivering up to 2.5A of continuous current per phase. The board also includes a wide range of protection features, such as over-temperature protection, over-current protection, and under-voltage protection. It is also equipped with a micro-stepping feature, which allows for smoother and more precise motor control. The board is compatible with a wide range of microcontrollers, and can be easily integrated into any project.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Utilized IC / Part
    DRV8886
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMCP4921 Series 1 Ch 12-Bit Voltage Output Digital-to-Analog Converter-MSOP-85000RFQ
Microchip TechnologyDigital to Analog Converters - DAC Sgl 12-bit SPI int0RFQ
Texas InstrumentsIC MTR DRV BIPOLR 8-37V 24HTSSOP30BUY
Microchip TechnologyIC DAC 12BIT SNGL W/SPI 8SOIC0RFQ
Microchip TechnologyIC DAC 12BIT V-OUT 8DFN0RFQ
Microchip TechnologyDAC 1-CH Resistor-String 12-bit Automotive 8-Pin PDIP Tube5000RFQ
Microchip TechnologyIC DAC 12BIT SNGL W/SPI 8SOIC5RFQ
Microchip TechnologyIC DAC 12BIT SNGL W/SPI 8SOIC3300RFQ
Microchip TechnologyDAC 12BIT SGL W/SPI 8DFN5000RFQ
Microchip TechnologyIC DAC 12BIT V-OUT 8DFN5000RFQ
Texas Instruments2A Stepper Motor Driver with Integrated Current Sense and AutoTune Technology 28-Pin WQFN750RFQ
Microchip TechnologyDAC 12BIT SGL W/SPI 8DFN0RFQ
Load more