web counter

MikroElektronika MIKROE-3544STSPIN820 CLICK

MikroElektronika MIKROE-3544 Reference Design 6
MikroElektronika MIKROE-3544 Reference Design 1
MikroElektronika MIKROE-3544 Reference Design 2
MikroElektronika MIKROE-3544 Reference Design 3
MikroElektronika MIKROE-3544 Reference Design 4
MikroElektronika MIKROE-3544 Reference Design 5
MikroElektronika MIKROE-3544 Reference Design 6
MikroElektronika MIKROE-3544 Reference Design 1
MikroElektronika MIKROE-3544 Reference Design 1
MikroElektronika MIKROE-3544 Reference Design 2
MikroElektronika MIKROE-3544 Reference Design 3
MikroElektronika MIKROE-3544 Reference Design 4
MikroElektronika MIKROE-3544 Reference Design 5
MikroElektronika MIKROE-3544 Reference Design 6

Applications:

Motor Control >

Stepper Motor Control

End Products:

IndustrialAutomatic Teller MachineRobotics3D PrinterMechatronicsGaming and Toys

ECAD Model:

Description

The MikroElektronika MIKROE-3544 STSPIN820 Click Board is an industrial grade stepper motor driver with PWM current control. It is designed to provide a reliable and efficient solution for controlling stepper motors in industrial applications. The board features a STSPIN820 motor driver IC, which is capable of driving up to 2A of current per phase. It also features a wide range of protection features, such as over-temperature protection, over-current protection, and under-voltage lockout. The board also includes a wide range of configurable settings, such as step resolution, current control, and microstepping. The board is compatible with a wide range of microcontrollers, making it an ideal choice for a variety of industrial applications.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Utilized IC / Part
    STSPIN820
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining