web counter

MikroElektronika MIKROE-3545STSPIN220 CLICK

MikroElektronika MIKROE-3545 Reference Design 6
MikroElektronika MIKROE-3545 Reference Design 1
MikroElektronika MIKROE-3545 Reference Design 2
MikroElektronika MIKROE-3545 Reference Design 3
MikroElektronika MIKROE-3545 Reference Design 4
MikroElektronika MIKROE-3545 Reference Design 5
MikroElektronika MIKROE-3545 Reference Design 6
MikroElektronika MIKROE-3545 Reference Design 1
MikroElektronika MIKROE-3545 Reference Design 1
MikroElektronika MIKROE-3545 Reference Design 2
MikroElektronika MIKROE-3545 Reference Design 3
MikroElektronika MIKROE-3545 Reference Design 4
MikroElektronika MIKROE-3545 Reference Design 5
MikroElektronika MIKROE-3545 Reference Design 6

Applications:

Motor Control >

Stepper Motor Control

End Products:

Consumer ElectronicsRoboticsMechatronicsMovie LightsGaming and ToysPortable Printer

ECAD Model:

Description

The MikroElektronika MIKROE-3545 STSPIN220 Click Board is a powerful and versatile stepper motor driver with PWM current control, selectable microstepping up to 256 microsteps, and a wide range of consumer electronics applications. It is designed to provide a high level of precision and accuracy in controlling the speed and direction of a stepper motor. The board features a wide range of features, including adjustable current control, selectable microstepping, and a wide range of protection features. It is also compatible with a variety of microcontrollers, making it an ideal choice for a wide range of applications. The board is also designed to be easy to use and configure, making it a great choice for both experienced and novice users.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Utilized IC / Part
    STSPIN220
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC MCU 32BIT 32KB FLASH 48LQFP5500RFQ
STMicroelectronicsIC MCU ARM 32K FLASH 48LQFP73RFQ
STMicroelectronicsIC MCU 32BIT 32KB FLASH 48TQFP15000RFQ
Nexperia USA Inc.Multiplexer/Demultiplexer Bus Switch 1-Element CMOS 8-IN 16-Pin DHVQFN EP T/R30000BUY