web counter

MikroElektronika MIKROE-3289DC MOTOR 7 CLICK

MikroElektronika MIKROE-3289 Reference Design 6
MikroElektronika MIKROE-3289 Reference Design 1
MikroElektronika MIKROE-3289 Reference Design 2
MikroElektronika MIKROE-3289 Reference Design 3
MikroElektronika MIKROE-3289 Reference Design 4
MikroElektronika MIKROE-3289 Reference Design 5
MikroElektronika MIKROE-3289 Reference Design 6
MikroElektronika MIKROE-3289 Reference Design 1
MikroElektronika MIKROE-3289 Reference Design 1
MikroElektronika MIKROE-3289 Reference Design 2
MikroElektronika MIKROE-3289 Reference Design 3
MikroElektronika MIKROE-3289 Reference Design 4
MikroElektronika MIKROE-3289 Reference Design 5
MikroElektronika MIKROE-3289 Reference Design 6

Applications:

Motor Control >

DC Motor Control

End Products:

Consumer ElectronicsWater PumpVentilationAir ConditioningHandheld Equipments

ECAD Model:

Description

The MikroElektronika MIKROE-3289 DC Motor 7 Click Board is a dual brushed DC motor based on the TB67H400AFTG motor driver. It is designed to provide a simple and easy-to-use solution for controlling two brushed DC motors. The board features two motor outputs, each with its own power supply, and a control interface for controlling the speed and direction of the motors. The board also includes a built-in current sensing circuit, allowing for precise control of the motor current. The board is ideal for applications such as robotics, automation, and consumer electronics.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Utilized IC / Part
    PCA9538A, TB67H400AFTG
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining