Share
STMicroelectronics STEVAL-VNH5050APower Management IC Development Tools VNH5050A VIPower STM8 VNH Driver
Description
The STMicroelectronics STEVAL-VNH5050A is an evaluation board based on the VNH5050A H-Bridge Motor Driver. It is designed for automotive and transportation applications, and is capable of driving two DC motors with a peak current of up to 5A. The board features a wide range of protection features, including over-current, over-temperature, and short-circuit protection. It also includes a wide range of control options, including PWM, analog, and digital control. The board is designed to be easy to use and is compatible with a variety of microcontrollers.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- PackagingBulk
- SeriesVIPower™
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- FunctionMotor Controller/Driver
- Output Current30A
- Utilized IC / PartVNH5050A
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary AttributesSingle-H-Bridge Driver
- EmbeddedYes, MCU, 8-Bit
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | IC CTRLR BATT CHRGR/ADAPT 8-SOIC | 30 | BUY | |
| STMicroelectronics | IC CONTROLLER CC/CV SMPS 8SOIC | 4999 | BUY | |
| STMicroelectronics | IC CTRLR BATT CHRGR/ADAPT 8-SOIC | 2000 | BUY | |
| STMicroelectronics | IC CTRLR BATT CHRGR/ADAPT 8-SOIC | 2660 | BUY | |
| STMicroelectronics | STMICROELECTRONICS TSX561ILT Operational Amplifier, Single, 850 kHz, 1 Amplifier, 1.1 V/s, 3V to 16V, SOT-23, 5 Pins | 3000 | RFQ | |
| STMicroelectronics | IC OPAMP 16V CMOS SOT23-5 | 96000 | RFQ |


Product
Brand
Articles
Tools