MikroElektronika MIKROE-3302ULTRASONIC 2 CLICK
The MikroElektronika MIKROE-3302 Ultrasonic 2 Click Board is a powerful instrumentation and measurement tool based on the PGA460 integrated ultrasonic signal processor and transducer driver. It is designed to provide accurate and reliable measurements of distances, velocities, and other parameters in a wide range of applications. The board features a wide range of features, including a high-resolution analog-to-digital converter, a low-noise amplifier, and a wide range of programmable parameters. It is capable of measuring distances up to 10 meters with an accuracy of up to 0.1 mm. The board also features a wide range of communication protocols, including I2C, SPI, and UART, allowing for easy integration into existing systems. The board is also compatible with a wide range of development platforms, including Arduino, Raspberry Pi, and BeagleBone.
- TypeParameter
- Factory Lead Time4 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeSensor
- FunctionUltrasonic Range Finder
- Utilized IC / PartPGA460, TLV61046
- ContentsBoard(s)
- PlatformmikroBUS™ Click™
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC ULTRASONIC SENSOR 16-TSSOP | 50 | RFQ | |
| Texas Instruments | IC ULTRASONIC SENSOR 16TSSOP | 5860 | RFQ | |
| Texas Instruments | AUTOMOTIVE ULTRASONIC SIGNAL PRO | 1166 | BUY | |
| Texas Instruments | TINY BOOST CONVERTER FOR PMOLED | 15000 | RFQ | |
| Texas Instruments | ULTRASONIC SIGNAL PROCESSOR AND | 12500 | RFQ |


Product
Brand
Articles
Tools