web counter

MikroElektronika MIKROE-3332DIFF PRESS CLICK

MikroElektronika MIKROE-3332 Reference Design 5
MikroElektronika MIKROE-3332 Reference Design 1
MikroElektronika MIKROE-3332 Reference Design 2
MikroElektronika MIKROE-3332 Reference Design 3
MikroElektronika MIKROE-3332 Reference Design 4
MikroElektronika MIKROE-3332 Reference Design 5
MikroElektronika MIKROE-3332 Reference Design 1
MikroElektronika MIKROE-3332 Reference Design 1
MikroElektronika MIKROE-3332 Reference Design 2
MikroElektronika MIKROE-3332 Reference Design 3
MikroElektronika MIKROE-3332 Reference Design 4
MikroElektronika MIKROE-3332 Reference Design 5

Applications:

Sensors and Transducers >

Pressure Sensor

End Products:

Instrumentation and MeasurementPressure Monitoring

ECAD Model:

Description

The MikroElektronika MIKROE-3332 Diff Press Click Board is a compact and easy-to-use solution for measuring differential pressure. It is based on the MPXV7007DP, an integrated monolithic differential pressure sensor from NXP Semiconductors. The board is designed to measure the difference between two pressure sources, such as air or water, and can be used for a variety of applications, including HVAC, medical, and industrial. The board features a wide range of measurement ranges, from 0.5 to 7 kPa, and a high accuracy of ±0.5% FS. It also has a low power consumption of only 2.5 mA, making it ideal for battery-powered applications. The board is equipped with a 3.3V power supply and a SPI interface for easy integration into any system.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Pressure
  • Utilized IC / Part
    MPXV7007DP
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMIC2846A Series 6 Ch 3 - 5.5 V Linear WLED Driver 2 LDOs w/ Digital Control24RFQ