web counter

MikroElektronika MIKROE-33504G LTE-AT&T CLICK (FOR NORTH AME

MikroElektronika MIKROE-3350 Reference Design 6
MikroElektronika MIKROE-3350 Reference Design 1
MikroElektronika MIKROE-3350 Reference Design 2
MikroElektronika MIKROE-3350 Reference Design 3
MikroElektronika MIKROE-3350 Reference Design 4
MikroElektronika MIKROE-3350 Reference Design 5
MikroElektronika MIKROE-3350 Reference Design 6
MikroElektronika MIKROE-3350 Reference Design 1
MikroElektronika MIKROE-3350 Reference Design 1
MikroElektronika MIKROE-3350 Reference Design 2
MikroElektronika MIKROE-3350 Reference Design 3
MikroElektronika MIKROE-3350 Reference Design 4
MikroElektronika MIKROE-3350 Reference Design 5
MikroElektronika MIKROE-3350 Reference Design 6

Applications:

Wired Communication >

Modems

End Products:

LightingTelematicsDigital SignageSmart Energy GatewayTelehealth SystemRemote Access Video Camera

ECAD Model:

Description

Connector, and AT&T SIM Card. This Click Board™ is designed to provide a reliable and cost-effective cellular connection for IoT applications. It supports LTE Cat 1/UMTS/GSM networks, allowing for a wide range of applications. The Click Board™ is equipped with a Lighting Connector, allowing for easy integration with a variety of development boards. The included AT&T SIM card provides access to the AT&T network, allowing for a secure and reliable connection. The Click Board™ also features an onboard antenna, allowing for a wide range of coverage. With its low power consumption and easy integration, the MIKROE-3350 4G LTE-AT&T Click Board is the perfect solution for your IoT applications.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    RF
  • Function
    Cellular
  • Utilized IC / Part
    LARA-R202
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG LINEAR 1.2V 1A SOT223-5637BUY
Microchip TechnologyIn a Pack of 5, Microchip MCP1826T-1802E/DC, LDO Regulator, 1A, 1.8 V, ±2% 5 Tab-Pin, SOT-22345BUY
Microchip TechnologyIC REG LINEAR 0.8V 1A 5DDPAK12BUY
Microchip TechnologyIC REG LINEAR 2.5V 1A TO220-5102BUY
Microchip TechnologyIC REG LIN POS ADJ 1A SOT223-5134BUY
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL 16VQFN10000RFQ
Microchip TechnologyIC REG LINEAR 5V 1A SOT223-56091BUY
Microchip TechnologyPwr Sply Func; Voltage Regulator; Linear; LDO; TO-220; IS 120uA; PD 2.218W; VO 0.41V78BUY
Microchip TechnologyIC REG LINEAR 2.5V 1A 5DDPAK1000BUY
Microchip TechnologyIC REG LINEAR 3V 1A 5DDPAK23BUY
Microchip TechnologyIC; Linear Regulator; Max. Input; 6V; Output; 3.3V; 1000MA; Accuracy; 0.5%; SOT223-50RFQ
Load more