web counter

MikroElektronika MIKROE-33514G LTE-APJ CLICK (FOR ASIA PACIF

MikroElektronika MIKROE-3351 Reference Design 6
MikroElektronika MIKROE-3351 Reference Design 1
MikroElektronika MIKROE-3351 Reference Design 2
MikroElektronika MIKROE-3351 Reference Design 3
MikroElektronika MIKROE-3351 Reference Design 4
MikroElektronika MIKROE-3351 Reference Design 5
MikroElektronika MIKROE-3351 Reference Design 6
MikroElektronika MIKROE-3351 Reference Design 1
MikroElektronika MIKROE-3351 Reference Design 1
MikroElektronika MIKROE-3351 Reference Design 2
MikroElektronika MIKROE-3351 Reference Design 3
MikroElektronika MIKROE-3351 Reference Design 4
MikroElektronika MIKROE-3351 Reference Design 5
MikroElektronika MIKROE-3351 Reference Design 6

Applications:

Wired Communication >

Modems

End Products:

LightingTelematicsDigital SignageSmart Energy GatewayTelehealth SystemRemote Access Video Camera

ECAD Model:

Description

Fast 4G LTE Connectivity, and a Wide Range of Protocols. This Click Board is designed to provide a reliable and secure connection to the cellular network, allowing users to access the internet, send and receive data, and make voice calls. The board is equipped with a wide range of features, including a high-speed 4G LTE modem, a GPS receiver, a SIM card slot, and a USB port. The board also supports a variety of protocols, including TCP/IP, UDP, and HTTP. Additionally, the board is compatible with a variety of development platforms, including Arduino, Raspberry Pi, and mikroBUS. With its wide range of features and compatibility, the MIKROE-3351 4G LTE-APJ Click Board is an ideal solution for applications requiring reliable and secure cellular network connectivity.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    RF
  • Function
    Cellular
  • Utilized IC / Part
    LARA-R280
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC, TRANSCEIVER, VLT, 16TSSOP88RFQ
Microchip TechnologyIC REG LINEAR 5V 1A 5DDPAK28600BUY
Microchip TechnologyIC REG LINEAR 3V 1A 5DDPAK869BUY
Microchip TechnologyIC REG LIN POS ADJ 1A SOT223-5134BUY
Microchip TechnologyIC REG LINEAR 5V 1A SOT223-56091BUY
Microchip TechnologyPwr Sply Func; Voltage Regulator; Linear; LDO; TO-220; IS 120uA; PD 2.218W; VO 0.41V78BUY
Microchip TechnologyIC REG LINEAR 0.8V 1A TO220-5616BUY
Microchip TechnologyIC REG LINEAR 3V 1A TO220-5477BUY
Microchip TechnologyIC REG LINEAR 0.8V 1A SOT223-528600BUY
Microchip TechnologyIC; Linear Regulator; Max. Input; 6V; Output; 3.3V; 1000MA; Accuracy; 0.5%; SOT223-50RFQ
Texas InstrumentsIC 6-BIT V-LVL XLATR 16-QFN0RFQ
Load more