web counter

MikroElektronika MIKROE-3402POT CLICK

MikroElektronika MIKROE-3402 Reference Design 6
MikroElektronika MIKROE-3402 Reference Design 1
MikroElektronika MIKROE-3402 Reference Design 2
MikroElektronika MIKROE-3402 Reference Design 3
MikroElektronika MIKROE-3402 Reference Design 4
MikroElektronika MIKROE-3402 Reference Design 5
MikroElektronika MIKROE-3402 Reference Design 6
MikroElektronika MIKROE-3402 Reference Design 1
MikroElektronika MIKROE-3402 Reference Design 1
MikroElektronika MIKROE-3402 Reference Design 2
MikroElektronika MIKROE-3402 Reference Design 3
MikroElektronika MIKROE-3402 Reference Design 4
MikroElektronika MIKROE-3402 Reference Design 5
MikroElektronika MIKROE-3402 Reference Design 6

Applications:

Data Conversion >

Voltage Reference

End Products:

IndustrialHuman Machine Interface (HMI)

ECAD Model:

Description

The MikroElektronika MIKROE-3402 POT Click Board is an industrial grade precision voltage reference based on the MCP1501. It is designed to provide a stable and accurate voltage reference for a wide range of applications. The board features a potentiometer for adjusting the output voltage, and a wide range of input and output voltage options. It is also equipped with a power-on reset circuit, and a thermal shutdown circuit for protection against over-temperature conditions. The board is ideal for use in industrial, automotive, and medical applications.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Human Interface
  • Function
    Rotary Potentiometer
  • Utilized IC / Part
    MCP1501, OPA344, PT10MV11
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC MCU 32BIT 2MB FLASH 100TQFP493RFQ