web counter

MikroElektronika MIKROE-3438BUCK 11 CLICK

MikroElektronika MIKROE-3438 Reference Design 6
MikroElektronika MIKROE-3438 Reference Design 1
MikroElektronika MIKROE-3438 Reference Design 2
MikroElektronika MIKROE-3438 Reference Design 3
MikroElektronika MIKROE-3438 Reference Design 4
MikroElektronika MIKROE-3438 Reference Design 5
MikroElektronika MIKROE-3438 Reference Design 6
MikroElektronika MIKROE-3438 Reference Design 1
MikroElektronika MIKROE-3438 Reference Design 1
MikroElektronika MIKROE-3438 Reference Design 2
MikroElektronika MIKROE-3438 Reference Design 3
MikroElektronika MIKROE-3438 Reference Design 4
MikroElektronika MIKROE-3438 Reference Design 5
MikroElektronika MIKROE-3438 Reference Design 6

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomSurveillance VideoSensorsEmbedded ApplicationsPLC & DCS Modules

ECAD Model:

Description

The MikroElektronika MIKROE-3438 Buck 11 Click Board is a communications and telecom solution for the LMR36015 3.3V High-Efficiency Step-Down Converter. This board is designed to provide a reliable and efficient power supply for a wide range of applications. It features a wide input voltage range of 4.5V to 36V, and can deliver up to 3A of output current. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is equipped with a power-good indicator, and a power-on reset circuit. The board is also RoHS compliant, and is designed to meet the requirements of the European Union's Restriction of Hazardous Substances Directive.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Supply
  • Utilized IC / Part
    LMR36015, MCP3221
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining