web counter

MikroElektronika MIKROE-3277MikroElektronika Buck-Boost 3 Click Buck-Boost Converter for ISL85403

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementPoint-of-Load ApplicationsEmbedded ApplicationsBattery-Powered Applications

ECAD Model:

Description

The MikroElektronika MIKROE-3277 Buck-Boost 3 Click Board is a power management solution based on the ISL85403 voltage regulator IC. It is designed to provide a regulated output voltage from an input voltage that is either higher or lower than the output voltage. The board features a wide input voltage range of 4.5V to 28V, and an adjustable output voltage range of 0.8V to 28V. It also features a high efficiency of up to 95%, and a maximum output current of 3A. The board is ideal for applications such as battery charging, LED lighting, and motor control. It is also equipped with a power-good indicator, over-temperature protection, and over-current protection.