web counter

MikroElektronika MIKROE-3440ACCEL 11 CLICK

MikroElektronika MIKROE-3440 Reference Design 6
MikroElektronika MIKROE-3440 Reference Design 1
MikroElektronika MIKROE-3440 Reference Design 2
MikroElektronika MIKROE-3440 Reference Design 3
MikroElektronika MIKROE-3440 Reference Design 4
MikroElektronika MIKROE-3440 Reference Design 5
MikroElektronika MIKROE-3440 Reference Design 6
MikroElektronika MIKROE-3440 Reference Design 1
MikroElektronika MIKROE-3440 Reference Design 1
MikroElektronika MIKROE-3440 Reference Design 2
MikroElektronika MIKROE-3440 Reference Design 3
MikroElektronika MIKROE-3440 Reference Design 4
MikroElektronika MIKROE-3440 Reference Design 5
MikroElektronika MIKROE-3440 Reference Design 6

Applications:

Sensors and Transducers >

Accelerometer

End Products:

Instrumentation and MeasurementAngle MeasurementFitness EquipmentDisplay On/Off ApplicationsProfile Switching

ECAD Model:

Description

The MikroElektronika MIKROE-3440, Accel 11 Click Board is a powerful and versatile tool for measuring acceleration in three dimensions. It features the BMA456, an ultra-low power 3-axial accelerometer sensor with embedded intelligence, instrumentation and measurement. This sensor is capable of detecting acceleration in three axes (X, Y, and Z) and can measure up to ±16g. It also features a low power mode, allowing it to operate for extended periods of time without draining the battery. The BMA456 also has a built-in temperature sensor, allowing it to measure temperature in addition to acceleration. The Accel 11 Click Board also features a range of digital and analog interfaces, allowing it to be easily integrated into a variety of applications. With its low power consumption and high accuracy, the MikroElektronika MIKROE-3440, Accel 11 Click Board is an ideal choice for measuring acceleration in a variety of applications.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Accelerometer
  • Utilized IC / Part
    BMA456
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining