web counter

Analog Devices Inc. EVAL-ADXL372ZEVAL BOARD FOR ADXL372

Analog Devices Inc. EVAL-ADXL372Z Reference Design 3
Analog Devices Inc. EVAL-ADXL372Z Reference Design 1
Analog Devices Inc. EVAL-ADXL372Z Reference Design 2
Analog Devices Inc. EVAL-ADXL372Z Reference Design 3
Analog Devices Inc. EVAL-ADXL372Z Reference Design 1
Analog Devices Inc. EVAL-ADXL372Z Reference Design 1
Analog Devices Inc. EVAL-ADXL372Z Reference Design 2
Analog Devices Inc. EVAL-ADXL372Z Reference Design 3

Applications:

Sensors and Transducers >

Accelerometer

End Products:

Instrumentation and MeasurementIndustrial Automation HMIEnvironmental MonitoringPatient MonitorHealth SystemIndustrial Asset TrackingFitness EquipmentProcess Control

ECAD Model:

Description

The Analog Devices EVAL-ADXL372Z is an ultralow power, ±200 g digital accelerometer breakout evaluation board based on the ADXL372. It is designed for instrumentation and measurement applications, and is capable of measuring acceleration up to ±200 g. The board features a low power consumption of only 1.2 mA, and a wide operating temperature range of -40°C to +85°C. It also includes a 3-axis MEMS accelerometer, a low-noise amplifier, and a 16-bit ADC. The board is compatible with a variety of microcontrollers, and includes a USB interface for easy connection and programming. The EVAL-ADXL372Z is an ideal solution for applications requiring precise acceleration measurements in a wide range of environments.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    iMEMS®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    1.6V~3.5V
  • Base Part Number
    ADXL372
  • Interface
    I2C, SPI
  • Utilized IC / Part
    ADXL372
  • Supplied Contents
    Board(s)
  • Sensor Type
    Accelerometer, 3 Axis
  • Sensing Range
    ±200g
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.MICROPOWER THREE-AXIS 200 DIG AC9230RFQ