web counter

Analog Devices Inc. EVAL-ADXL356CZEB: EVAL BOARD FOR ADXL356 10G/4

Analog Devices Inc. EVAL-ADXL356CZ Reference Design 2
Analog Devices Inc. EVAL-ADXL356CZ Reference Design 1
Analog Devices Inc. EVAL-ADXL356CZ Reference Design 2
Analog Devices Inc. EVAL-ADXL356CZ Reference Design 1
Analog Devices Inc. EVAL-ADXL356CZ Reference Design 1
Analog Devices Inc. EVAL-ADXL356CZ Reference Design 2

Applications:

Sensors and Transducers >

Accelerometer

End Products:

Military and AerospaceIndustrial Automation HMIHealth Wellness & FitnessMonitoring and TherapyRenewable EnergyMunitions and TargetingBlood AnalyzerUnmanned SystemsDiagnosticsWind TurbineAvionics

ECAD Model:

Description

The Analog Devices EVAL-ADXL356CZ Evaluation Board is designed to evaluate the performance of the ADXL356 Low Noise, Low Drift, Low Power, 3-Axis MEMS Accelerometer. This military and aerospace grade accelerometer is ideal for applications that require high accuracy and reliability in extreme environments. The board features a 3-axis accelerometer, a 3-axis gyroscope, and a 3-axis magnetometer, allowing for a comprehensive evaluation of the device. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data analysis. The board is designed to operate in temperatures ranging from -40°C to +85°C, making it suitable for a wide range of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2.25V~3.6V
  • Interface
    I2C, SPI
  • Utilized IC / Part
    ADXL356C
  • Supplied Contents
    Board(s)
  • Sensor Type
    Accelerometer, 3 Axis
  • Sensitivity
    20mV/g, 80mV/g
  • Embedded
    No
  • Sensing Range
    ±10g, ±40g
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC VREF SERIES 0.04% 8SOIC16RFQ
Analog Devices Inc.ANALOG DEVICES - AD8032ARMZ - Operational Amplifier, Dual, 2 Amplifier, 80 MHz, 30 V/µs, 2.7V to 12V, MSOP, 8 Pins58RFQ
Analog Devices Inc.ANALOG DEVICES AD7690BRMZAnalogue to Digital Converter, 18 bit, 400 kSPS, Single, 4.75 V, 5.25 V, SOP4BUY
Analog Devices Inc.ANALOG DEVICES - ADA4841-1YRZ-R7 - OP AMP, 80MHZ, 13V/uS, SOIC-811RFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ
ON SemiconductorNC7SZ08 Series 5.5 V 32 mA TinyLogic® UHS Two-Input AND Gate - SOT-23-5191290RFQ