web counter

Analog Devices Inc. EVAL-ADXL354CZEVAL BOARD FOR ADXL354C

Analog Devices Inc. EVAL-ADXL354CZ Reference Design 3
Analog Devices Inc. EVAL-ADXL354CZ Reference Design 1
Analog Devices Inc. EVAL-ADXL354CZ Reference Design 2
Analog Devices Inc. EVAL-ADXL354CZ Reference Design 3
Analog Devices Inc. EVAL-ADXL354CZ Reference Design 1
Analog Devices Inc. EVAL-ADXL354CZ Reference Design 1
Analog Devices Inc. EVAL-ADXL354CZ Reference Design 2
Analog Devices Inc. EVAL-ADXL354CZ Reference Design 3

Applications:

Sensors and Transducers >

Accelerometer

End Products:

Military and AerospaceIndustrial Automation HMIHealth Wellness & FitnessMonitoring and TherapyRenewable EnergyMunitions and TargetingBlood AnalyzerUnmanned SystemsDiagnosticsWind TurbineAvionics

ECAD Model:

Description

The Analog Devices EVAL-ADXL354CZ Evaluation Board is designed to evaluate the performance of the ADXL354 Low Noise, Low Drift, Low Power, 3-Axis MEMS Accelerometer. This military and aerospace grade accelerometer is ideal for applications that require high accuracy and reliability in extreme environments. The evaluation board features a USB interface for easy connection to a PC, and includes a graphical user interface for easy configuration and data acquisition. The board also includes a 3-axis accelerometer, a 3-axis gyroscope, and a 3-axis magnetometer for comprehensive motion sensing. The board is designed to operate over a wide temperature range and is capable of measuring acceleration up to ±16g. The evaluation board is an ideal solution for evaluating the performance of the ADXL354 accelerometer in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2.25V~3.6V
  • Base Part Number
    ADXL354
  • Interface
    Analog
  • Utilized IC / Part
    ADXL354
  • Supplied Contents
    Board(s)
  • Sensor Type
    Accelerometer, 3 Axis
  • Sensing Range
    ±2g, 8g
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Accelerometer Triple ±2g/±4g 3.3V 368mv/g to 432mv/g/184mv/g to 216mv/g 14-Pin CLLCC Tray300RFQ
Analog Devices Inc.ACCELEROMETER 2-8G ANALOG 14QFN1500BUY
Analog Devices Inc.ACCELEROMETER 2-4G ANALOG 14QFN2773BUY
Analog Devices Inc.ACCELEROMETER 2-8G ANALOG 14CLCC1000BUY
Analog Devices Inc.ACCELEROMETER 2-8G ANALOG 14CLCC28BUY
Analog Devices Inc.ACCELEROMETER 2-4G ANALOG 14CLCC19BUY