web counter

Analog Devices Inc. EVAL-ADXL357ZEVAL BOARD ADXL357BEZ

Analog Devices Inc. EVAL-ADXL357Z Reference Design 2
Analog Devices Inc. EVAL-ADXL357Z Reference Design 1
Analog Devices Inc. EVAL-ADXL357Z Reference Design 2
Analog Devices Inc. EVAL-ADXL357Z Reference Design 1
Analog Devices Inc. EVAL-ADXL357Z Reference Design 1
Analog Devices Inc. EVAL-ADXL357Z Reference Design 2

Applications:

Sensors and Transducers >

Accelerometer

End Products:

Military and AerospaceIndustrial Automation HMIHealth Wellness & FitnessMonitoring and TherapyRenewable EnergyMunitions and TargetingBlood AnalyzerUnmanned SystemsDiagnosticsWind TurbineAvionics

ECAD Model:

Description

The Analog Devices EVAL-ADXL357Z Evaluation Board is designed to evaluate the performance of the ADXL357 Low Noise, Low Drift, Low Power, 3-Axis MEMS Accelerometer. This board is ideal for military and aerospace applications, as it is designed to meet the stringent requirements of these industries. The board features a low noise, low drift, low power, 3-axis MEMS accelerometer, as well as a wide range of features and functions. It also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data acquisition. The board also includes a range of test points and connectors for easy connection to external devices. The board is designed to provide reliable performance in a wide range of environments, and is suitable for use in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2.25V~3.6V
  • Utilized IC / Part
    ADXL357
  • Supplied Contents
    Board(s)
  • Sensor Type
    Accelerometer, 3 Axis
  • Sensitivity
    51200LSB/g, 25600LSB/g, 12800LSB/g
  • Sensing Range
    ±10.24g, 20.48g, 40.96g
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.HIGH PERF 3-AXIS DIGIT 2G/4G/8G63RFQ
Analog Devices Inc.HIGH PERF 3-AXIS DIGIT 2G/4G/8G0RFQ