Analog Devices Inc. EVAL-ADXRS646ZEVAL BOARD FOR ADXRS646
Description
The Analog Devices EVAL-ADXRS646Z Evaluation Board is designed to evaluate the performance of the ADXRS646, a high-stability, low-noise, vibration-rejecting yaw rate gyroscope with analog output. This military and aerospace grade gyroscope offers a ±250 degree/sec range and is ideal for applications requiring precise angular rate sensing. The evaluation board includes a power supply, signal conditioning circuitry, and a USB interface for easy connection to a PC. It also includes a graphical user interface for easy configuration and data analysis. The board is ideal for testing and evaluating the performance of the ADXRS646 in a variety of applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Supply5.75V~6.25V
- Base Part NumberADXRS649
- Operating Supply Voltage6V
- InterfaceAnalog
- Utilized IC / PartADXRS646
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Sensor TypeGyroscope, 1 Axis
- Sensitivity9mV/°/s
- EmbeddedNo
- Sensing Range±300°/sec
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | GYROSCOPE, ADXRS646, 32CBGA - More Details | 2308 | RFQ | |
| Analog Devices Inc. | MEMS Gyroscopes Single Axis ±300°/s 32-Pin CBGA Tape and Reel | 5000 | RFQ | |
| Analog Devices Inc. | IC GYROSCOPE YAW RATE 32CBGA | 2634 | RFQ | |
| Analog Devices Inc. | IC GYROSCOPE YAW RATE 32CBGA | 2404 | BUY |


Product
Brand
Articles
Tools