web counter

Analog Devices Inc. EVAL-ADXL375ZADXL375 Accelerometer Sensor Evaluation Board

Analog Devices Inc. EVAL-ADXL375Z Reference Design 3
Analog Devices Inc. EVAL-ADXL375Z Reference Design 1
Analog Devices Inc. EVAL-ADXL375Z Reference Design 2
Analog Devices Inc. EVAL-ADXL375Z Reference Design 3
Analog Devices Inc. EVAL-ADXL375Z Reference Design 1
Analog Devices Inc. EVAL-ADXL375Z Reference Design 1
Analog Devices Inc. EVAL-ADXL375Z Reference Design 2
Analog Devices Inc. EVAL-ADXL375Z Reference Design 3

Applications:

Sensors and Transducers >

Accelerometer

End Products:

Military and AerospaceMunitions and TargetingUnmanned SystemsAvionics

ECAD Model:

Description

The Analog Devices EVAL-ADXL375Z Evaluation Board is designed to evaluate the performance of the ADXL375 3-Axis, ±200 g Digital Accelerometer, Military and Aerospace Grade. This evaluation board features a low-noise, low-power, low-cost, and high-performance accelerometer that is ideal for applications such as vibration monitoring, tilt sensing, and motion detection. The board includes a 3-axis accelerometer, a 3-axis gyroscope, and a 3-axis magnetometer. It also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data analysis. The board is designed to operate in temperatures ranging from -40°C to +85°C, and is suitable for use in harsh environments.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Voltage - Supply
    2V~3.6V
  • Base Part Number
    ADXL375
  • Operating Supply Voltage
    3.6V
  • Interface
    I2C, SPI
  • Utilized IC / Part
    ADXL375
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Accelerometer, 3 Axis
  • Sensitivity
    20.5LSB/g
  • Embedded
    No
  • Sensing Range
    ±200g
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ACCELEROMETER 2-8G SPI 16LGA1390RFQ
Texas InstrumentsIC, TRANSLATOR, 8BIT, BIDIRECTIONAL4048RFQ