Analog Devices Inc. EVAL-CN0274-SDPZBOARD EVAL ADXL362 MOTION SWITCH
Description
The Analog Devices EVAL-CN0274-SDPZ is an ultralow power standalone motion switch evaluation board based on the ADXL362 3-Axis, ±2 g, ±4 g, ±8 g Digital MEMS Accelerometer. This board is designed to be used in security alarm systems, providing reliable motion detection with low power consumption. It features a low power sleep mode, adjustable sensitivity, and a wide range of motion detection thresholds. The board also includes an on-board temperature sensor, allowing for temperature compensation of the motion detection. The board is easy to use and provides a simple way to evaluate the performance of the ADXL362 accelerometer.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- SeriesCircuits from the Lab™
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Output TypeDigital
- Operating Supply Voltage3.5V
- InterfaceSPI
- Utilized IC / PartADP195, ADXL362
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Sensor TypeAccelerometer, 3 Axis
- Sensitivity1000LSB/g, 500LSB/g, 250LSB/g
- EmbeddedNo
- Sensing Range±2g, 4g, 8g
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ACCELEROMETER 2-8G SPI 16LGA | 34780 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins | 4 | RFQ | |
| Analog Devices Inc. | IC HIGH-SIDE LOAD SWITCH 6LFSCP | 10500 | RFQ |


Product
Brand
Articles
Tools