web counter

Analog Devices Inc. EVAL-ADXL362Z-MLPEVAL KIT ADXL362Z

Analog Devices Inc. EVAL-ADXL362Z-MLP Reference Design 3
Analog Devices Inc. EVAL-ADXL362Z-MLP Reference Design 1
Analog Devices Inc. EVAL-ADXL362Z-MLP Reference Design 2
Analog Devices Inc. EVAL-ADXL362Z-MLP Reference Design 3
Analog Devices Inc. EVAL-ADXL362Z-MLP Reference Design 1
Analog Devices Inc. EVAL-ADXL362Z-MLP Reference Design 1
Analog Devices Inc. EVAL-ADXL362Z-MLP Reference Design 2
Analog Devices Inc. EVAL-ADXL362Z-MLP Reference Design 3

Applications:

Sensors and Transducers >

Accelerometer

End Products:

Medical and HealthcareHealth SystemMotion DetectorWireless SensorHearing AidMetering

ECAD Model:

Description

The Analog Devices EVAL-ADXL362Z-MLP is an evaluating board for the ADXL362 Micro Power, 3-axis, Digital-Output MEMS Accelerometer. This board is designed for medical and healthcare applications, and is capable of measuring acceleration up to ±2 g. It features a low power consumption of only 2.2 μA in measurement mode, and a wide operating temperature range of -40°C to +85°C. The board also includes a built-in temperature sensor, and a low-noise amplifier for improved signal-to-noise ratio. The board is compatible with a variety of microcontrollers, and includes a USB interface for easy connection to a PC.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Voltage - Supply
    1.6V~3.5V
  • Base Part Number
    ADXL362
  • Output Type
    Digital
  • Operating Supply Voltage
    3.5V
  • Interface
    SPI
  • Utilized IC / Part
    ADXL362
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Accelerometer, 3 Axis
  • Sensitivity
    1mg/LSB, 2mg/LSB, 4mg/LSB
  • Embedded
    No
  • Sensing Range
    ±2g, 4g, 8g
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ACCELEROMETER 2-8G SPI 16LGA1390RFQ
Analog Devices Inc.ACCELEROMETER 2-8G SPI 16LGA36BUY
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL 16TSSOP20000RFQ
Texas InstrumentsIC BUS TRANSCVR 4BIT 16TSSOP5RFQ
Texas InstrumentsIC BUS TRANSCVR 4BIT 16TSSOP0RFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL 16VQFN10000RFQ
Analog Devices Inc.ACCELEROMETER 2-8G SPI 16LGA5RFQ
Texas InstrumentsTEXAS INSTRUMENTS SN74AVC4T774PW 4 BIT BUS TRANSCEIVER, TSSOP-160RFQ