web counter

Analog Devices Inc. EVAL-ADXL362-ARDZEVAL BOARD FOR ADXL362

Analog Devices Inc. EVAL-ADXL362-ARDZ Reference Design 5
Analog Devices Inc. EVAL-ADXL362-ARDZ Reference Design 1
Analog Devices Inc. EVAL-ADXL362-ARDZ Reference Design 2
Analog Devices Inc. EVAL-ADXL362-ARDZ Reference Design 3
Analog Devices Inc. EVAL-ADXL362-ARDZ Reference Design 4
Analog Devices Inc. EVAL-ADXL362-ARDZ Reference Design 5
Analog Devices Inc. EVAL-ADXL362-ARDZ Reference Design 1
Analog Devices Inc. EVAL-ADXL362-ARDZ Reference Design 1
Analog Devices Inc. EVAL-ADXL362-ARDZ Reference Design 2
Analog Devices Inc. EVAL-ADXL362-ARDZ Reference Design 3
Analog Devices Inc. EVAL-ADXL362-ARDZ Reference Design 4
Analog Devices Inc. EVAL-ADXL362-ARDZ Reference Design 5

Applications:

Sensors and Transducers >

Accelerometer

End Products:

Medical and HealthcareHealth SystemWireless SensorHearing Aid

ECAD Model:

Description

The Analog Devices EVAL-ADXL362-ARDZ Evaluation Board is a versatile tool designed to help engineers evaluate the performance of the ADXL362 Ultra-Low Power Accelerometer. This board is based on the Arduino Shield platform and is ideal for medical and healthcare applications. It features a 3-axis accelerometer, a temperature sensor, and a display for easy monitoring of the device's performance. The board also includes a variety of connectors and headers for easy integration into existing systems. With its low power consumption and high accuracy, the EVAL-ADXL362-ARDZ Evaluation Board is an ideal solution for medical and healthcare applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Base Part Number
    ADXL362
  • Function
    Accelerometer
  • Utilized IC / Part
    ADXL362
  • Evaluation Kit
    Yes
  • Contents
    Board(s)
  • Platform
    Arduino
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD8634HRZNOperational Amplifier, Dual, 9.7 MHz, 2 Amplifier, 4.9 V/s, 3V to 30V, NSOIC, 8 Pins2092RFQ
Analog Devices Inc.SI,HIGH TEMP,V-OUT,UNBUFFERED 162652BUY
Analog Devices Inc.Voltage References HighTemp 2.5V 15V in CMOS REF100RFQ