web counter

Analog Devices Inc. ADIS16203/PCBZBOARD EVAL FOR ADIS16203

Analog Devices Inc. ADIS16203/PCBZ Reference Design 1
Analog Devices Inc. ADIS16203/PCBZ Reference Design 1
Analog Devices Inc. ADIS16203/PCBZ Reference Design 1
Analog Devices Inc. ADIS16203/PCBZ Reference Design 1

Applications:

Sensors and Transducers >

Accelerometer

End Products:

SecuritySecurity SystemAlarm SystemVibration Monitoring SystemMotion Detector

ECAD Model:

Description

The Analog Devices ADIS16203-PCBZ, ADIS16203/PCBZ, iSensor Evaluation Board is a versatile and powerful tool for evaluating the performance of the ADIS16203 Accelerometer Inclinometer/Accelerometer Security Sensor. This evaluation board is designed to provide a comprehensive platform for testing the sensor's performance in a variety of applications. It features a wide range of features, including a built-in USB interface, a 3-axis accelerometer, a 3-axis inclinometer, a temperature sensor, and a digital output. The board also includes a variety of software tools for configuring and monitoring the sensor's performance. The board is designed to be used in a variety of applications, including security, automotive, industrial, and medical applications. The board is also compatible with a variety of development tools, including the Analog Devices ADIS16203 Evaluation Software.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    iMEMS®, iSensor™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Voltage - Supply
    3V~3.6V
  • Base Part Number
    ADIS16203
  • Output Type
    SPI
  • Interface
    Serial, SPI
  • Operating Supply Current
    11mA
  • Nominal Supply Current
    11mA
  • Utilized IC / Part
    ADIS16203
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Inclinometer
  • -3db Bandwidth
    2.25 kHz
  • Sensitivity
    0.025°/LSB
  • Embedded
    No
  • Sensing Range
    360°
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC RF GAIN BLOCK 8-LFCSP15RFQ