web counter

Analog Devices Inc. ADIS16209/PCBZBOARD EVAL FOR ADIS16209

Analog Devices Inc. ADIS16209/PCBZ Reference Design 1
Analog Devices Inc. ADIS16209/PCBZ Reference Design 1
Analog Devices Inc. ADIS16209/PCBZ Reference Design 1
Analog Devices Inc. ADIS16209/PCBZ Reference Design 1

Applications:

Sensors and Transducers >

Accelerometer

End Products:

SecuritySecurity SystemAlarm SystemVibration Monitoring SystemMotion Detector

ECAD Model:

Description

The Analog Devices ADIS16209-PCBZ, ADIS16209/PCBZ, iSensor Evaluation Board is a versatile and powerful security sensor based on the ADIS16209 Accelerometer Inclinometer/Accelerometer. This board is designed to provide a comprehensive evaluation platform for the ADIS16209, allowing users to quickly and easily evaluate the performance of the device. The board features a wide range of features, including a 3-axis accelerometer, a 3-axis inclinometer, a temperature sensor, and a digital output. The board also includes a USB interface for easy connection to a PC, and a variety of software tools for data analysis and visualization. The board is ideal for applications such as security systems, motion sensing, and vibration monitoring.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    iMEMS®, iSensor™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Voltage - Supply
    3V~3.6V
  • Base Part Number
    ADIS16209
  • Output Type
    SPI
  • Interface
    Serial, SPI
  • Operating Supply Current
    14mA
  • Nominal Supply Current
    14mA
  • Utilized IC / Part
    ADIS16209
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Accelerometer, Inclinometer, 2 Axis
  • -3db Bandwidth
    50 Hz
  • Sensitivity
    0.244mg/LSB, 0.025°/LSB
  • Embedded
    No
  • Sensing Range
    ±1.7g, ±90°
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8031ARZ - Operational Amplifier, Single, 1 Amplifier, 80 MHz, 30 V/µs, 2.7V to 12V, SOIC, 8 Pins28RFQ
Analog Devices Inc.ANALOG DEVICES AD8031ARTZ-REEL7..Operational Amplifier, Single, 80 MHz, 1 Amplifier, 35 V/s, 2.7V to 12V, SOT-23, 5 Pins10RFQ
Analog Devices Inc.Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO SGL1500RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk R-R I/O ±6V/12V 8-Pin SOIC N T/R18000RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk R-R I/O ±6V/12V 5-Pin SOT-23 T/R358BUY