Analog Devices Inc. ADIS16201/PCBZBOARD EVAL PCB ADIS16201
The Analog Devices ADIS16201-PCBZ, ADIS16201/PCBZ, iSensor Evaluation Board is a versatile and powerful tool for evaluating the performance of the ADIS16201 Accelerometer Inclinometer/Accelerometer Security Sensor. This evaluation board is designed to provide a comprehensive platform for testing the sensor's features and capabilities. It includes a variety of features such as a built-in USB interface, a 3-axis accelerometer, a 3-axis inclinometer, a temperature sensor, and a digital output. The board also includes a variety of software tools for configuring and testing the sensor, as well as a graphical user interface for visualizing the sensor's data. The board is designed to be used in a variety of applications, including security, automotive, industrial, and medical. With its robust design and comprehensive features, the ADIS16201-PCBZ, ADIS16201/PCBZ, iSensor Evaluation Board is an ideal tool for evaluating the performance of the ADIS16201 Accelerometer Inclinometer/Accelerometer Security Sensor.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 months ago)
- Factory Lead Time8 Weeks
- MountPCB
- Number of Pins0
- PackagingBulk
- SeriesiMEMS®, iSensor™
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Voltage - Supply3V~3.6V
- Base Part NumberADIS16201
- Output TypeSPI
- InterfaceSerial, SPI
- Operating Supply Current11mA
- Nominal Supply Current11mA
- Utilized IC / PartADIS16201
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Sensor TypeAccelerometer, Inclinometer, 2 Axis
- -3db Bandwidth2.25 kHz
- Sensitivity2LSB/mg, 10LSB/°
- EmbeddedNo
- Sensing Range±1.7g, ±90°
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | Quad Channel Quad ADC Pipelined 50Msps 14-bit Serial (2-Wire)/LVDS 48-Pin LFCSP EP Tray | 2 | BUY | |
| Microchip Technology | MCU 8-bit PIC RISC 1.75KB Flash 2.5V/3.3V/5V Automotive 8-Pin SOIC N Tube | 0 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD9515BCPZ - Clock Distribution, 1.6 GHz, 3.135V-3.465V supply, 2 Outputs, LFCSP-32 | 7 | BUY | |
| Analog Devices Inc. | Analog to Digital Converters - ADC Quad 14B 50 MSPS Serial LVDS 1.8V | 1500 | BUY |


Product
Brand
Articles
Tools