web counter

Analog Devices ADXL204EBPrecision ±1.7g Single-/Dual-Axis iMEMS® Accelerometer

Analog Devices ADXL204EB Reference Design 2
Analog Devices ADXL204EB Reference Design 1
Analog Devices ADXL204EB Reference Design 2
Analog Devices ADXL204EB Reference Design 1
Analog Devices ADXL204EB Reference Design 1
Analog Devices ADXL204EB Reference Design 2

Applications:

Sensors and Transducers >

Accelerometer

End Products:

SecurityLevel SettingAlarm SystemBrakingMotion DetectorNavigation SystemE-Vehicle

ECAD Model:

Description

The Analog Devices ADXL204EB-EB Evaluation Board is a security system based on the ADXL204 Dual-Axis Accelerometer. This board is designed to measure acceleration in two axes, allowing for the detection of motion and vibration. It is ideal for use in security systems, as it can detect even the slightest movements and alert the user. The board is easy to use and comes with a variety of features, such as adjustable sensitivity, adjustable threshold, and adjustable time delay. It also has a built-in temperature sensor, allowing for accurate readings in a wide range of temperatures. The board is also highly reliable and durable, making it a great choice for any security system.

Specifications

Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    EOL (Last Updated: 1 month ago)
  • Number of Pins
    8
  • Manufacturer Lifecycle Status
    LAST TIME BUY (Last Updated: 1 month ago)
  • RoHS
    Compliant
  • Packaging
    Bulk
  • Max Operating Temperature
    125 °C
  • Min Operating Temperature
    -40 °C
  • Output Type
    Analog
  • Operating Supply Voltage
    3.3 V
  • Interface
    Analog
  • Operating Supply Current
    500 µA
  • Nominal Supply Current
    500 µA
  • Evaluation Kit
    Yes
  • Sensor Type
    2 Axis
  • Radiation Hardening
    No
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyXTAL OSC XO 200.0000MHZ LVCMOS0RFQ