web counter

NXP USA Inc. FRDM-STBC-AGM01NXP FRDM-STBC-AGM01 Sensor Toolbox Shield Board, Features 3-axis Gyroscope, 6-axis Accelerometer/Magnetometer

NXP USA Inc. FRDM-STBC-AGM01 Reference Design 5
NXP USA Inc. FRDM-STBC-AGM01 Reference Design 1
NXP USA Inc. FRDM-STBC-AGM01 Reference Design 2
NXP USA Inc. FRDM-STBC-AGM01 Reference Design 3
NXP USA Inc. FRDM-STBC-AGM01 Reference Design 4
NXP USA Inc. FRDM-STBC-AGM01 Reference Design 5
NXP USA Inc. FRDM-STBC-AGM01 Reference Design 1
NXP USA Inc. FRDM-STBC-AGM01 Reference Design 1
NXP USA Inc. FRDM-STBC-AGM01 Reference Design 2
NXP USA Inc. FRDM-STBC-AGM01 Reference Design 3
NXP USA Inc. FRDM-STBC-AGM01 Reference Design 4
NXP USA Inc. FRDM-STBC-AGM01 Reference Design 5

Applications:

Sensors and Transducers >

Accelerometer

End Products:

AutomotiveConsumer ElectronicsRobotsNavigation SystemHuman Machine Interface (HMI)Orientation DetectionGaming and ToysSmart PhoneAutomotiveIndustrialTablet

ECAD Model:

Description

The NXP Semiconductors FRDM-STBC-AGM01 is a 9-Axis Sensor Toolbox Development Board designed for automotive and transportation applications. It is equipped with the FXAS21002C Gyroscope and the FXOS8700CQ 6-Axis Sensor, allowing for the development of advanced motion sensing applications. The board also features a range of other features, such as a USB interface, an onboard debugger, and a range of I/O ports. The board is designed to be used with the NXP Semiconductors FRDM-KL25Z development board, allowing for the development of a wide range of applications. The FRDM-STBC-AGM01 is an ideal solution for automotive and transportation applications, providing a powerful and reliable platform for motion sensing applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Packaging
    Box
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    FXAS21002, FXOS8700
  • Supplied Contents
    Board(s)
  • Sensor Type
    Accelerometer, Gyroscope, Magnetometer
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Richtek USA Inc.IC REG BUCK ADJ 3A SYNC 8SOP10000RFQ