web counter

Analog Devices Inc. EVAL-ADXL327ZADXL327, ACCELEROMETER, 3 AXIS, EVALUATION BOARD

Analog Devices Inc. EVAL-ADXL327Z Reference Design 3
Analog Devices Inc. EVAL-ADXL327Z Reference Design 1
Analog Devices Inc. EVAL-ADXL327Z Reference Design 2
Analog Devices Inc. EVAL-ADXL327Z Reference Design 3
Analog Devices Inc. EVAL-ADXL327Z Reference Design 1
Analog Devices Inc. EVAL-ADXL327Z Reference Design 1
Analog Devices Inc. EVAL-ADXL327Z Reference Design 2
Analog Devices Inc. EVAL-ADXL327Z Reference Design 3

Applications:

Sensors and Transducers >

Accelerometer

End Products:

Consumer ElectronicsGaming and ToysHard Disk Drive (HDD)Cellular Phone

ECAD Model:

Description

The Analog Devices EVAL-ADXL327Z is an evaluation board for the ADXL327 3-Axis Accelerometer, a consumer electronics device. This board allows users to quickly and easily evaluate the performance of the ADXL327 in a variety of applications. The board features a 3-axis accelerometer, a 3.3V regulator, and a USB interface for easy connection to a PC. The board also includes a variety of test points and jumpers for easy configuration and testing. The EVAL-ADXL327Z is an ideal tool for evaluating the performance of the ADXL327 in consumer electronics applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    16
  • Packaging
    Box
  • Series
    iMEMS®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    1.8V~3.6V
  • Base Part Number
    ADXL327
  • Interface
    Analog
  • Utilized IC / Part
    ADXL327
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Accelerometer, 3 Axis
  • Sensitivity
    420mV/g
  • Embedded
    No
  • Sensing Range
    ±2.5g
  • Sensitivity (mV/G)
    420 mV/g
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG LINEAR 5V 500MA 8SOIC2RFQ
Analog Devices Inc.5KV ISOPOWER ISOLATED CAN-FD TRA4000RFQ