web counter

Analog Devices Inc. EVAL-ADXL325ZBOARD EVAL ADXL325

Analog Devices Inc. EVAL-ADXL325Z Reference Design 3
Analog Devices Inc. EVAL-ADXL325Z Reference Design 1
Analog Devices Inc. EVAL-ADXL325Z Reference Design 2
Analog Devices Inc. EVAL-ADXL325Z Reference Design 3
Analog Devices Inc. EVAL-ADXL325Z Reference Design 1
Analog Devices Inc. EVAL-ADXL325Z Reference Design 1
Analog Devices Inc. EVAL-ADXL325Z Reference Design 2
Analog Devices Inc. EVAL-ADXL325Z Reference Design 3

Applications:

Sensors and Transducers >

Accelerometer

End Products:

Consumer ElectronicsGaming and ToysHard Disk Drive (HDD)Cellular Phone

ECAD Model:

Description

The Analog Devices EVAL-ADXL325Z is an evaluation board for the ADXL325 3-Axis Accelerometer, a consumer electronics device. This board allows users to quickly and easily evaluate the performance of the ADXL325 in their applications. It features a 3-axis accelerometer, a 3.3V regulator, and a USB interface for easy connection to a PC. The board also includes a set of jumpers and switches to configure the accelerometer for different applications. The EVAL-ADXL325Z is an ideal tool for evaluating the performance of the ADXL325 in consumer electronics applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    16
  • Packaging
    Box
  • Series
    iMEMS®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    1.8V~3.6V
  • Base Part Number
    ADXL325
  • Interface
    Analog
  • Utilized IC / Part
    ADXL325
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Accelerometer, 3 Axis
  • Sensitivity
    174mV/g
  • Embedded
    No
  • Sensing Range
    ±6g
  • Sensitivity (mV/G)
    174 mV/g
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ACCELEROMETER 2G ANALOG 16LFCSP10RFQ
Analog Devices Inc.ANALOG DEVICES - ADXL327BCPZ - IC, ACCELEROMETER, 3AX, 2G, 16LFCSP3RFQ
Analog Devices Inc.ACCELEROMETER 2G ANALOG 16LFCSP8500RFQ