web counter

Analog Devices Inc. EVAL-ADXL326ZBOARD EVAL ADXL326

Analog Devices Inc. EVAL-ADXL326Z Reference Design 3
Analog Devices Inc. EVAL-ADXL326Z Reference Design 1
Analog Devices Inc. EVAL-ADXL326Z Reference Design 2
Analog Devices Inc. EVAL-ADXL326Z Reference Design 3
Analog Devices Inc. EVAL-ADXL326Z Reference Design 1
Analog Devices Inc. EVAL-ADXL326Z Reference Design 1
Analog Devices Inc. EVAL-ADXL326Z Reference Design 2
Analog Devices Inc. EVAL-ADXL326Z Reference Design 3

Applications:

Sensors and Transducers >

Accelerometer

End Products:

Consumer ElectronicsGaming and ToysHard Disk Drive (HDD)Cellular Phone

ECAD Model:

Description

The Analog Devices EVAL-ADXL326Z is an evaluation board for the ADXL326 3-Axis Accelerometer, a consumer electronics device. This board allows users to quickly and easily evaluate the performance of the ADXL326 in a variety of applications. The board features a 3-axis accelerometer, a 3.3V regulator, and a USB interface for easy connection to a PC. The board also includes a variety of test points and jumpers for easy configuration and testing. The board is designed to be used with the ADXL326 3-Axis Accelerometer, and is an ideal tool for evaluating the performance of the device in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    16
  • Packaging
    Box
  • Series
    iMEMS®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    1.8V~3.6V
  • Base Part Number
    ADXL326
  • Interface
    Analog
  • Utilized IC / Part
    ADXL326
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Accelerometer, 3 Axis
  • Sensitivity
    57mV/g
  • Embedded
    No
  • Sensing Range
    ±19g
  • Sensitivity (mV/G)
    57 mV/g
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.SENSOR DGTL -40C-150C 16LFCSP1659BUY