Analog Devices Inc. EVAL-ADXL335ZBOARD EVAL FOR ADXL335
Description
The Analog Devices EVAL-ADXL335Z Evaluation Board is designed for use with the ADXL335 3-Axis Accelerometer. This board allows users to quickly and easily evaluate the performance of the ADXL335 in a variety of consumer electronics applications. The board features a 3-axis accelerometer, a 3-axis analog output, and a 3-axis digital output. The board also includes a USB interface for easy connection to a PC. The board is designed to be used with the ADXL335 3-Axis Accelerometer, and is ideal for use in consumer electronics applications such as gaming, robotics, and motion sensing.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins16
- PackagingBox
- SeriesiMEMS®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Supply1.8V~3.6V
- Base Part NumberADXL335
- InterfaceAnalog
- Utilized IC / PartADXL335
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Sensor TypeAccelerometer, 3 Axis
- Sensitivity300mV/g
- EmbeddedNo
- Sensing Range±3.6g
- Sensitivity (mV/G)300 mV/g
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC SYNTH PLL RF 4.0GHZ 16-TSSOP | 3074 | RFQ |


Product
Brand
Articles
Tools