web counter

Analog Devices Inc. ADXL203EBBOARD EVAL FOR ADXL203

Analog Devices Inc. ADXL203EB Reference Design 6
Analog Devices Inc. ADXL203EB Reference Design 1
Analog Devices Inc. ADXL203EB Reference Design 2
Analog Devices Inc. ADXL203EB Reference Design 3
Analog Devices Inc. ADXL203EB Reference Design 4
Analog Devices Inc. ADXL203EB Reference Design 5
Analog Devices Inc. ADXL203EB Reference Design 6
Analog Devices Inc. ADXL203EB Reference Design 1
Analog Devices Inc. ADXL203EB Reference Design 1
Analog Devices Inc. ADXL203EB Reference Design 2
Analog Devices Inc. ADXL203EB Reference Design 3
Analog Devices Inc. ADXL203EB Reference Design 4
Analog Devices Inc. ADXL203EB Reference Design 5
Analog Devices Inc. ADXL203EB Reference Design 6

Applications:

Sensors and Transducers >

Accelerometer

End Products:

AutomotiveNavigation SystemAerial VehiclesElectronic Stability ControlIntruder Alarm Motion Detector

ECAD Model:

Description

The Analog Devices ADXL203EB-EB Evaluation Board for the ADXL203 2-Axis, Low-Noise, Temperature-Stable Accelerometer is designed for automotive and transportation applications. This evaluation board is used to evaluate the performance of the ADXL203 accelerometer, which is a low-noise, temperature-stable accelerometer with a wide dynamic range. The board features a low-noise, low-power, low-offset, and low-temperature drift design, making it ideal for automotive and transportation applications. The board also includes a power supply, a USB interface, and a graphical user interface for easy evaluation and testing. The board is also compatible with a variety of software packages, allowing for easy integration into existing systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    LCC
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    iMEMS®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Voltage - Supply
    3V~6V
  • Base Part Number
    ADXL203
  • Output Type
    Analog
  • Interface
    Analog
  • Max Supply Voltage
    6V
  • Min Supply Voltage
    3V
  • Operating Supply Current
    700μA
  • Nominal Supply Current
    700μA
  • Utilized IC / Part
    ADXL203
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Accelerometer, 2 Axis
  • -3db Bandwidth
    2.5 kHz
  • Sensitivity
    1000mV/g
  • Embedded
    No
  • Sensing Range
    ±1.7g
  • Sensitivity (mV/G)
    1000 mV/g
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC COMP/REF PP ACTIVE HI SC70-412000BUY
Analog Devices Inc.ANALOG DEVICES ADP1621ARMZ-R7 IC, PWM STEP-UP CONVERTER CTRL, MSOP-1025RFQ