web counter

MikroElektronika MIKROE-3449GYRO 3 CLICK

MikroElektronika MIKROE-3449 Reference Design 6
MikroElektronika MIKROE-3449 Reference Design 1
MikroElektronika MIKROE-3449 Reference Design 2
MikroElektronika MIKROE-3449 Reference Design 3
MikroElektronika MIKROE-3449 Reference Design 4
MikroElektronika MIKROE-3449 Reference Design 5
MikroElektronika MIKROE-3449 Reference Design 6
MikroElektronika MIKROE-3449 Reference Design 1
MikroElektronika MIKROE-3449 Reference Design 1
MikroElektronika MIKROE-3449 Reference Design 2
MikroElektronika MIKROE-3449 Reference Design 3
MikroElektronika MIKROE-3449 Reference Design 4
MikroElektronika MIKROE-3449 Reference Design 5
MikroElektronika MIKROE-3449 Reference Design 6

Applications:

Sensors and Transducers >

Accelerometer

End Products:

AutomotiveGame ConsoleRoboticsGesture DetectionVR GlassesRC VehiclesDronesOrientation DetectionAerial Vehicles

ECAD Model:

Description

The MikroElektronika MIKROE-3449 Gyro 3 Click Board is a compact and easy-to-use solution for adding a 3-axis digital gyroscope sensor to automotive and transportation applications. It is based on the I3G4250, a low-power, high-performance 3-axis digital gyroscope from STMicroelectronics. The board features a wide range of features, including a low-noise amplifier, a temperature sensor, and a low-power sleep mode. It is capable of measuring angular rate up to 2000°/s with a resolution of 0.008°/s. The board also features a wide range of communication protocols, including I2C, SPI, and UART, making it easy to integrate into existing systems. The board is also RoHS compliant and is designed to meet the requirements of the automotive industry.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Gyroscope
  • Utilized IC / Part
    I3G4250D
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyPOWER SWITCH, 6-MLF55RFQ