web counter

Seeed Technology Co., Ltd 101020637GROVE 3AXIS ANALOG ACCELEROMETER

Seeed Technology Co., Ltd 101020637 Reference Design 4
Seeed Technology Co., Ltd 101020637 Reference Design 1
Seeed Technology Co., Ltd 101020637 Reference Design 2
Seeed Technology Co., Ltd 101020637 Reference Design 3
Seeed Technology Co., Ltd 101020637 Reference Design 4
Seeed Technology Co., Ltd 101020637 Reference Design 1
Seeed Technology Co., Ltd 101020637 Reference Design 1
Seeed Technology Co., Ltd 101020637 Reference Design 2
Seeed Technology Co., Ltd 101020637 Reference Design 3
Seeed Technology Co., Ltd 101020637 Reference Design 4

Applications:

Sensors and Transducers >

Accelerometer

End Products:

Instrumentation and MeasurementRoboticsSeismicAltitude & Heading Reference System (AHRS)Inertial Measurement UnitTilt SensingPlatform StabilizationHealthcare Monitoring

ECAD Model:

Description

Seeed Technology Co.,Ltd 101020637-101020637, 101020637, Grove - 3-Axis Analog Accelerometer ±20g (ADXL356B) Evaluation Kit is an instrumentation and measurement device designed to measure acceleration in three axes. It is capable of measuring acceleration up to ±20g and is suitable for a wide range of applications such as motion sensing, vibration monitoring, and tilt sensing. The kit includes an ADXL356B accelerometer, a Grove Base Shield, and a Grove Cable. The Grove Base Shield allows the accelerometer to be connected to a microcontroller or other device, while the Grove Cable provides power and data connections. The kit also includes a user manual and example code to help users get started quickly.

Specifications

Seeed Technology Co., Ltd technical specifications, attributes, parameters and parts with similar specifications to Seeed Technology Co., Ltd .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Accelerometer
  • Utilized IC / Part
    ADXL356B
  • Contents
    Board(s)
  • Platform
    Grove
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.HIGH PERF 3-AXIS ANALOG 2G/4G AC12BUY