web counter

MikroElektronika MIKROE-34476DOF IMU 8 CLICK

MikroElektronika MIKROE-3447 Reference Design 6
MikroElektronika MIKROE-3447 Reference Design 1
MikroElektronika MIKROE-3447 Reference Design 2
MikroElektronika MIKROE-3447 Reference Design 3
MikroElektronika MIKROE-3447 Reference Design 4
MikroElektronika MIKROE-3447 Reference Design 5
MikroElektronika MIKROE-3447 Reference Design 6
MikroElektronika MIKROE-3447 Reference Design 1
MikroElektronika MIKROE-3447 Reference Design 1
MikroElektronika MIKROE-3447 Reference Design 2
MikroElektronika MIKROE-3447 Reference Design 3
MikroElektronika MIKROE-3447 Reference Design 4
MikroElektronika MIKROE-3447 Reference Design 5
MikroElektronika MIKROE-3447 Reference Design 6

Applications:

Sensors and Transducers >

Accelerometer

End Products:

Communications and TelecomRoboticsAntenna AlignmentOptical Image StabilizationIndustrial ApplicationsDronesIoT Applications

ECAD Model:

Description

The MikroElektronika MIKROE-3447 6DOF IMU 8 Click Board is a powerful industrial-grade motion sensor designed for use in communications, telecoms, and industrial applications. It features an ISM330DLC 3D accelerometer and 3D gyroscope with digital output, providing accurate and reliable motion sensing capabilities. The board is capable of measuring linear acceleration, angular velocity, and orientation in three dimensions, allowing for precise motion tracking and analysis. It also features a wide range of communication protocols, including I2C, SPI, and UART, making it easy to integrate into existing systems. The board is also designed to be robust and reliable, with a wide operating temperature range and a long lifespan.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Accelerometer, Gyroscope
  • Utilized IC / Part
    ISM330DLC
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsBattery Management Low Pwr Harvester Pwr Mgmt IC6700BUY