web counter

Microchip Technology DM240316BOARD DEMO MOTION SENSOR

Microchip Technology DM240316 Reference Design 4
Microchip Technology DM240316 Reference Design 1
Microchip Technology DM240316 Reference Design 2
Microchip Technology DM240316 Reference Design 3
Microchip Technology DM240316 Reference Design 4
Microchip Technology DM240316 Reference Design 1
Microchip Technology DM240316 Reference Design 1
Microchip Technology DM240316 Reference Design 2
Microchip Technology DM240316 Reference Design 3
Microchip Technology DM240316 Reference Design 4

Applications:

Sensors and Transducers >

Accelerometer

End Products:

Consumer ElectronicsConsumer ElectronicsRoboticsGaming DeviceTabletDigital Camera

ECAD Model:

Description

The Microchip Technology DM240316-DM240316 Motion Sensor Demo Board is a powerful and versatile development platform for consumer electronics applications. It is powered by a PIC24F MCU and features on-board USB functionality. The board is designed to demonstrate the capabilities of motion sensing technology, allowing users to quickly and easily develop motion-based applications. It includes a range of features such as a 3-axis accelerometer, a 3-axis gyroscope, a 3-axis magnetometer, and a temperature sensor. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily program and debug their applications. With its powerful features and easy-to-use design, the DM240316-DM240316 Motion Sensor Demo Board is an ideal choice for developing consumer electronics applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Packaging
    Box
  • Series
    Zena™
  • Published
    2012
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Connector Type
    USB
  • Interface
    RF
  • Utilized IC / Part
    MRF24J40MA, PIC24FJ256GB206
  • Supplied Contents
    Board(s), Cable(s), Accessories
  • Evaluation Kit
    Yes
  • Sensor Type
    Accelerometer, Gyroscope, 3 Axis
  • Core Architecture
    PIC
  • Embedded
    Yes, MCU, 16-Bit
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC08BT-I/OT - SERIAL EEPROM, 8KBIT, 400KHZ, SOT-23-53000RFQ
Microchip TechnologyIC MCU 16BIT 256KB FLASH 64QFN500RFQ
Microchip TechnologyRF TXRX MOD 802.15.4 TRACE ANT5000RFQ
Microchip TechnologyMICROCHIP - MRF24J40MA-I/RM - RF MODULE, TXRX, 250KBPS, PCB ANT6910RFQ
Microchip TechnologyIC REG BST ADJ 0.35A SYNC SOT236000RFQ