STMicroelectronics STEVAL-MKI126V1BOARD EVAL MEMS MIC MP45DT02
Description
The STMicroelectronics STEVAL-MKI126V1 is a Smart Voice Demonstration Board based on the MP45DT02 Video and Imaging MEMS Microphone. This board is designed to provide a platform for developers to evaluate the performance of the MP45DT02 microphone and its associated software. It features a low-power, low-noise microphone with a wide dynamic range, allowing for accurate voice recognition and sound capture. The board also includes a USB interface for easy connection to a PC, as well as a 3.5mm audio jack for connecting to external audio devices. The STEVAL-MKI126V1 is an ideal solution for developers looking to create voice-enabled applications and products.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeAudio
- FunctionMEMS Omnidirectional Microphones
- Operating Supply Voltage3.3V
- InterfaceI2S
- Utilized IC / PartMP45DT02, STA321MPL
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary AttributesDigital Output
- RoHS StatusROHS3 Compliant
- REACH SVHCNo SVHC
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | Audio DSPs 6 PDM Ch 2 Virtual Digital Audio 24-Bit | 18 | BUY | |
| STMicroelectronics | IC REG LINEAR 1.8V 300MA SOT23-5 | 39000 | RFQ | |
| STMicroelectronics | IC TRNSLTR BIDIRECTIONAL 20TSSOP | 2500 | RFQ | |
| STMicroelectronics | 0 | RFQ | ||
| STMicroelectronics | 1109 | BUY | ||
| STMicroelectronics | STMICROELECTRONICS STG719STR Analogue Switch, SPDT, 1 Channels, 4 ohm, 1.8V to 5.5V, SOT-23, 6 Pins | 432000 | RFQ | |
| STMicroelectronics | IC AMP AUDIO PWR .107W AB 8MSOP | 8000 | RFQ |


Product
Brand
Articles
Tools