Analog Devices Inc. EVAL-ADXRS642ZBOARD EVAL FOR ADXRS642
Description
The EVAL-ADXRS642Z Evaluation Board from Analog Devices is designed to evaluate the ADXRS642, a ±250 degree/sec, high vibration rejection, analog output yaw rate gyroscope. This board is ideal for automotive and transportation applications, providing reliable and accurate measurements of angular rate in the presence of high vibration and shock. It features a low-noise, low-power design, and is capable of measuring angular rates up to ±250 degrees/sec. The board also includes a wide range of features, such as a temperature sensor, a low-noise amplifier, and a low-pass filter. The board is easy to use and provides a comprehensive evaluation platform for the ADXRS642 gyroscope.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberADXRS642
- Utilized IC / PartADXRS642
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Sensor TypeGyroscope, 1 Axis
- Sensitivity7mV/°/sec
- EmbeddedNo
- Sensing Range±300°/sec
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES ADR421ARZ Voltage Reference, Ultraprecision, Low Noise, Series - Fixed, ADR421 Series, 2.5V, NSOIC-8 | 22 | RFQ | |
| Analog Devices Inc. | IC DAC 14BIT 12C 40CH 5V 100LQFP | 2255 | BUY |


Product
Brand
Articles
Tools