web counter

Analog Devices Inc. EVAL-ADXRS453Z-VANALOG DEVICES EVAL-ADXRS453Z-VEVAL-ADXRS453Z-V

Analog Devices Inc. EVAL-ADXRS453Z-V Reference Design 1
Analog Devices Inc. EVAL-ADXRS453Z-V Reference Design 1
Analog Devices Inc. EVAL-ADXRS453Z-V Reference Design 1
Analog Devices Inc. EVAL-ADXRS453Z-V Reference Design 1

Applications:

Sensors and Transducers >

Accelerometer

End Products:

IndustrialMedical AppliancesIndustrial ApplicationsPortable Instrumentation

ECAD Model:

Description

The Analog Devices EVAL-ADXRS453Z-V is an evaluation board for the ADXRS453, a ±300 degree/sec, 1-Axis Digital Output Rate Gyroscope with an industrial temperature range. This board is designed to provide a platform for evaluating the performance of the ADXRS453 gyroscope in a variety of applications. It features a low-noise, low-power, low-cost, and high-performance gyroscope with a wide range of features, including a wide dynamic range, low-noise performance, and a wide temperature range. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and evaluation. The board is ideal for use in industrial, automotive, and aerospace applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Cable
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    3.15V~5.25V
  • Base Part Number
    ADXRS453
  • Interface
    SPI
  • Utilized IC / Part
    ADXRS453
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Gyroscope, 1 Axis
  • Sensitivity
    80LSB/°/s
  • Sensing Range
    ±300°/sec
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining