web counter

Analog Devices Inc. EVAL-ADXRS450Z-VEvaluation Board For High Performance, Digital Output Gyroscope

Analog Devices Inc. EVAL-ADXRS450Z-V Reference Design 1
Analog Devices Inc. EVAL-ADXRS450Z-V Reference Design 1
Analog Devices Inc. EVAL-ADXRS450Z-V Reference Design 1
Analog Devices Inc. EVAL-ADXRS450Z-V Reference Design 1

Applications:

Sensors and Transducers >

Accelerometer

End Products:

IndustrialMedical AppliancesIndustrial ApplicationsPortable Instrumentation

ECAD Model:

Description

The Analog Devices EVAL-ADXRS450Z-V Evaluation Board is designed for use with the ADXRS450, a ±300 degree/sec, 1-Axis Digital Output Rate Gyroscope with an industrial temperature range. This evaluation board provides a convenient platform for evaluating the performance of the ADXRS450 gyroscope. It features a USB interface for easy connection to a PC, and includes a graphical user interface for easy configuration and data analysis. The board also includes a 3-axis accelerometer for vibration compensation and a temperature sensor for temperature compensation. The board is designed to operate in a wide range of temperatures, from -40°C to +85°C, making it suitable for industrial applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Vertical
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    3.15V~5.25V
  • Base Part Number
    ADXRS450
  • Operating Supply Voltage
    5.25V
  • Interface
    SPI
  • Utilized IC / Part
    ADXRS450
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Gyroscope, 1 Axis
  • Sensitivity
    80LSB/°/s
  • Sensing Range
    ±300°/sec
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining