web counter

Analog Devices Inc. EVAL-ADXRS652ZANALOG DEVICES EVAL-ADXRS652ZEB 250/SEC YAW RATE GYROSCOPE

Analog Devices Inc. EVAL-ADXRS652Z Reference Design 1
Analog Devices Inc. EVAL-ADXRS652Z Reference Design 1
Analog Devices Inc. EVAL-ADXRS652Z Reference Design 1
Analog Devices Inc. EVAL-ADXRS652Z Reference Design 1

Applications:

Sensors and Transducers >

Accelerometer

End Products:

IndustrialIndustrial Applications

ECAD Model:

Description

The Analog Devices EVAL-ADXRS652Z Evaluation Board is designed to evaluate the performance of the ADXRS652, a single-chip rate gyroscope with a ±250 degree/sec measurement range and an industrial temperature range. The board features a low-noise, low-power design, and includes a 3-axis accelerometer for vibration compensation. It also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data logging. The board is ideal for applications such as navigation, robotics, and motion control.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Reverse
  • Number of Pins
    16
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    4.75V~5.25V
  • Base Part Number
    ADXRS652
  • Interface
    Analog
  • Utilized IC / Part
    ADXRS652
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Gyroscope, 1 Axis
  • Sensitivity
    7mV/°/sec
  • Embedded
    No
  • Sensing Range
    ±300°/sec
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADM3252EABCZ Transceiver RS232, 2-drivers, 3V-5.5V Supply, BGA-44124RFQ