web counter

Analog Devices Inc. EVAL-ADXRS649ZANALOG DEVICES EVAL-ADXRS649ZADXRS649, GYROSCOPE, EVAL BOARD

Analog Devices Inc. EVAL-ADXRS649Z Reference Design 3
Analog Devices Inc. EVAL-ADXRS649Z Reference Design 1
Analog Devices Inc. EVAL-ADXRS649Z Reference Design 2
Analog Devices Inc. EVAL-ADXRS649Z Reference Design 3
Analog Devices Inc. EVAL-ADXRS649Z Reference Design 1
Analog Devices Inc. EVAL-ADXRS649Z Reference Design 1
Analog Devices Inc. EVAL-ADXRS649Z Reference Design 2
Analog Devices Inc. EVAL-ADXRS649Z Reference Design 3

Applications:

Sensors and Transducers >

Accelerometer

End Products:

AutomotiveMunitions and TargetingIndustrial ApplicationsAutomotive Environment

ECAD Model:

Description

The Analog Devices EVAL-ADXRS649Z Evaluation Board is designed to evaluate the performance of the ADXRS649 Fast Starting, ±20,000 degree/sec Vibration Rejecting Yaw Rate Gyroscope with Analog Output. This board is ideal for automotive and transportation applications, providing a reliable and accurate solution for measuring angular rate. The board features a low-noise, low-power design, and is capable of rejecting vibration up to 20,000 degrees/sec. The board also includes a wide range of features, such as a temperature sensor, a voltage regulator, and a power supply. The board is easy to use and provides a comprehensive evaluation of the ADXRS649 gyroscope.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    4.75V~5.25V
  • Base Part Number
    ADXRS649
  • Interface
    Analog
  • Utilized IC / Part
    ADXRS649
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Gyroscope, 1 Axis
  • Sensitivity
    0.1mV/°/s
  • Embedded
    No
  • Sensing Range
    ±20000°/sec
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC PLL RF FREQ SYNTHESZR 16TSSOP17RFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ