Analog Devices Inc. EVAL-ADXL375Z-MANALOG DEVICES EVAL-ADXL375Z-MADXL375Z-M EVALUATION MODULE
Description
The EVAL-ADXL375Z-M Evaluation Board from Analog Devices is designed to evaluate the performance of the ADXL375 3-Axis, ±200 g Digital Accelerometer, Military and Aerospace Grade. This evaluation board features a low-noise, low-power, 3-axis accelerometer with a wide dynamic range of ±200 g. It is designed to measure linear acceleration in three perpendicular axes, and can be used in a variety of applications such as vibration monitoring, tilt sensing, and motion detection. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data analysis. The board is designed to meet the requirements of military and aerospace applications, and is RoHS compliant.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Voltage - Supply2V~3.6V
- Base Part NumberADXL375
- Operating Supply Voltage2.5V
- InterfaceI2C, SPI
- Utilized IC / PartADXL375
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Sensor TypeAccelerometer, 3 Axis
- Sensitivity20.5LSB/g
- EmbeddedNo
- Sensing Range±200g
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC ADC 24BIT SIGMA-DELTA 14SO | 6250 | RFQ | |
| Microchip | 8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-8 | 1943 | BUY | |
| Microchip Technology | EEPROM SERIAL 64K, 24LC64, SOIC8 | 700 | RFQ |


Product
Brand
Articles
Tools